Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TLP385(D4GR-TLE(T TLP385(D4GR-TLE(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964764-TLP385(D4GR-T LE(T Number of Channels: 1 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964764-TLP385(D4GR-T LE(T Number of Channels: 1 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TLP385(D4GR-TLE(T - 964764-TLP385(D4GR-TLE(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TLP385(D4GR-TLE(T
964764-TLP385(D4GR-TLE(T
OEM Parts - OEM Parts (T - Z) - TLP385(D4GR-TLE(T 964764-TLP385(D4GR-TLE(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964764-TLP385(D4GR-T LE(T Number of Channels: 1 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964764-TLP385(D4GR-TLE(T
Number of Channels: 1
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 964764-TLP385(D4GR-TLE(T
Product Name OEM Parts - OEM Parts (T - Z) - TLP385(D4GR-TLE(T
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI2010ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Hermetic High-speed Optocouplers - OLH5500 / OLH5501 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details