OPTOCOUPLER, DARLINGTON, 5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6830 |
| Product Name | Optocoupler, Darlington, 5Kv, Dip-6; No. Of Channels Toshiba |
| Mounting Option | DIP |