OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:TLP358; No. of Channels:1Channels RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6827 |
| Product Name | Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba |
| Mounting Option | DIP |