Toshiba Imaging Systems Division Optocouplers TLP352

Description
Optocoupler Triac Driver 1A 400V PDIP10
Request a Quote Datasheet
Description
Optocoupler Triac Driver 1A 400V PDIP10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7965190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965190
Optocouplers 7965190
Optocoupler Triac Driver 1A 400V PDIP10

Optocoupler Triac Driver 1A 400V PDIP10

Supplier's Site
Optocouplers - 7965190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965190P
Optocouplers 7965190P
Optocoupler Triac Driver 1A 400V PDIP10

Optocoupler Triac Driver 1A 400V PDIP10

Supplier's Site
Optocouplers - 1687802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687802
Optocouplers 1687802
Optocoupler Triac Driver 1A 400V PDIP10

Optocoupler Triac Driver 1A 400V PDIP10

Supplier's Site
Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba - 78Y6825 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba
78Y6825
Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba 78Y6825
OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: No

OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 7965190 7965190P 78Y6825
Product Name Optocouplers Optocouplers Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba
Input AC AC
Output Infrared led
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole DIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8231AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 309875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details