OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:1.5kV; Product Range:TLP312; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6822 |
| Product Name | Optocoupler, Gate Driver, 1.5Kv, Sop-4; No. Of Channels Toshiba |
| Mounting Option | SOP |