Toshiba Corporation Optocoupler, Gate Driver, 1.5Kv, Sop-4; No. Of Channels Toshiba TLP3122

Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:1.5kV; Product Range:TLP312; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:1.5kV; Product Range:TLP312; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Gate Driver, 1.5Kv, Sop-4; No. Of Channels Toshiba - 78Y6821 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 1.5Kv, Sop-4; No. Of Channels Toshiba
78Y6821
Optocoupler, Gate Driver, 1.5Kv, Sop-4; No. Of Channels Toshiba 78Y6821
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:1.5kV; Product Range:TLP312; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:1.5kV; Product Range:TLP312; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6821
Product Name Optocoupler, Gate Driver, 1.5Kv, Sop-4; No. Of Channels Toshiba
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 4990446 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details