Toshiba Electronics (UK) Ltd Solid State Relays - TLP3118(F) TLP3118(F)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797054-TLP3118(F) Series: TLP3118 Packaging: Bulk Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 80 V Family Name: TLP3118 Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): TLP3118(TP,F); Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797054-TLP3118(F) Series: TLP3118 Packaging: Bulk Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 80 V Family Name: TLP3118 Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): TLP3118(TP,F); Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP3118(F) - 797054-TLP3118(F) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TLP3118(F)
797054-TLP3118(F)
Solid State Relays - TLP3118(F) 797054-TLP3118(F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797054-TLP3118(F) Series: TLP3118 Packaging: Bulk Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 80 V Family Name: TLP3118 Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): TLP3118(TP,F); Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797054-TLP3118(F)
Series: TLP3118
Packaging: Bulk
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 80 V
Family Name: TLP3118
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): TLP3118(TP,F);
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - TLP3118(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP3118(F)
Relays - Solid State Relays TLP3118(F)
SSR RELAY SPST-NO 40MA 0-80V

SSR RELAY SPST-NO 40MA 0-80V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 797054-TLP3118(F) TLP3118(F)
Product Name Solid State Relays - TLP3118(F) Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393082308240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - Z2711-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers