TLP293 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in a SO4 package, designed for switching power supplies, PLCs, and I/O interface boards. It provides 3750 Vrms isolation voltage and operates from -55 to 125°C. The device has a collector-emitter voltage rating of 80 V, a minimum current transfer ratio of 200% at 0.5 mA input current (GB Rank), and meets UL 1577, cUL, VDE (EN 60747-5-5), and CQC safety standards. The package has a creepage and clearance of 5.0 mm and an internal isolation thickness of 0.4 mm. The part is surface mountable with a weight of 0.05 g (typical).
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(BLL-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(BLL-TPL,E
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293(BLL-TPL,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |