Toshiba Imaging Systems Division OEM Parts - OEM Parts (T - Z) - TLP293(BLL-TPL,E(T TLP293(BLL-TPL,E(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013096-TLP293(BLL-T PL,E(T Number of Pins: 4 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TLP293(BLL-TPL,E(TTL P293(BLL-TPLE(T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013096-TLP293(BLL-T PL,E(T Number of Pins: 4 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TLP293(BLL-TPL,E(TTL P293(BLL-TPLE(T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TLP293(BLL-TPL,E(T - 1013096-TLP293(BLL-TPL,E(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TLP293(BLL-TPL,E(T
1013096-TLP293(BLL-TPL,E(T
OEM Parts - OEM Parts (T - Z) - TLP293(BLL-TPL,E(T 1013096-TLP293(BLL-TPL,E(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013096-TLP293(BLL-T PL,E(T Number of Pins: 4 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TLP293(BLL-TPL,E(TTL P293(BLL-TPLE(T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013096-TLP293(BLL-TPL,E(T
Number of Pins: 4
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP293(BLL-TPL,E(TTLP293(BLL-TPLE(T;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1013096-TLP293(BLL-TPL,E(T
Product Name OEM Parts - OEM Parts (T - Z) - TLP293(BLL-TPL,E(T
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details