Toshiba Corporation Optocouplers TLP293-4(E(T

Description
TR-CPL,DC-INPUT,1/2 PITCH,4-CHANNEL
Request a Quote Datasheet
Description
TR-CPL,DC-INPUT,1/2 PITCH,4-CHANNEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2069768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2069768
Optocouplers 2069768
TR-CPL,DC-INPUT,1/2 PITCH,4-CHANNEL

TR-CPL,DC-INPUT,1/2 PITCH,4-CHANNEL

Supplier's Site
Optocouplers - 2069767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2069767
Optocouplers 2069767
TR-CPL,DC-INPUT,1/2 PITCH,4-CHANNEL

TR-CPL,DC-INPUT,1/2 PITCH,4-CHANNEL

Supplier's Site
Optocoupler, Phototrans, 3.75Kv, Soic-16; No. Of Channels Toshiba - 78Y6810 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Soic-16; No. Of Channels Toshiba
78Y6810
Optocoupler, Phototrans, 3.75Kv, Soic-16; No. Of Channels Toshiba 78Y6810
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; ProductRoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 2069768 78Y6810
Product Name Optocouplers Optocoupler, Phototrans, 3.75Kv, Soic-16; No. Of Channels Toshiba
Input DC
Output Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Surface mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-5446-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 7083282P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details