Toshiba Imaging Systems Division Optocouplers TLP292

Description
Toshiba TLP292 Optocoupler
Request a Quote
Description
Toshiba TLP292 Optocoupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7965291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965291
Optocouplers 7965291
Toshiba TLP292 Optocoupler

Toshiba TLP292 Optocoupler

Supplier's Site
Optocouplers - 1687825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687825
Optocouplers 1687825
Toshiba TLP292 Optocoupler

Toshiba TLP292 Optocoupler

Supplier's Site
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba - 78Y6804 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba
78Y6804
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba 78Y6804
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 7965291 78Y6804
Product Name Optocouplers Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba
Input AC
Output Infrared led
Approvals RoHS Compliant
Mounting Option Surface mount SOIC
Rise Time 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3124MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details