Optocoupler DC-IN 4-CH Transistor DC-OUT
Optocoupler DC-IN 4-CH Transistor DC-OUT
Optocoupler DC-IN 4-CH Transistor DC-OUT
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134361-TLP291-4(TP,
Forward Voltage: 1.2 V
Number of Channels: 4
Number of Pins: 16
Categories: Custom Parts
Case / Package: SOIC
Output Current per Channel: 50 mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 110 °C
Max Output Voltage: 80 V
Collector Emitter Voltage (VCEO): 400 mV
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 2363621 | 1134361-TLP291-4(TP,E(T |
| Product Name | Optocouplers | Custom Parts - Custom Parts (S - T) - TLP291-4(TP,E(T |
| Input | AC |