The TLP285GB is a photocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a phototransistor, housed in a 4-pin SOP package. It provides a minimum current transfer ratio of 100% at 5 mA forward current and 5 V collector-emitter voltage, with an isolation voltage of 3750 Vrms. The device operates across a temperature range of -55 to 110 °C and meets UL1577, cUL, and VDE EN60747-5-5 safety standards, with a minimum creepage and clearance of 5.0 mm. It is designed for high-density surface mounting in applications such as switching power supplies and programmable controllers.
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Product overview: TLP285GB from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP285GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP285GB |
| Product Name | Bipolar Transistor |
| Package Type | Reel(TR) |