Toshiba Corporation Optocoupler, Digital, 5Kv, Lsop-6; No. Of Channels Toshiba TLP2748

Description
OPTOCOUPLER, DIGITAL, 5KV, LSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Product Range:TLP274; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DIGITAL, 5KV, LSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Product Range:TLP274; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 5Kv, Lsop-6; No. Of Channels Toshiba - 78Y6790 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Lsop-6; No. Of Channels Toshiba
78Y6790
Optocoupler, Digital, 5Kv, Lsop-6; No. Of Channels Toshiba 78Y6790
OPTOCOUPLER, DIGITAL, 5KV, LSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Product Range:TLP274; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, LSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Product Range:TLP274; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6790
Product Name Optocoupler, Digital, 5Kv, Lsop-6; No. Of Channels Toshiba
Mounting Option LSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3023ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details