Toshiba Corporation Optocoupler, Gate Driver, 5Kv, Dip-4; No. Of Channels Toshiba TLP240GA

Description
OPTOCOUPLER, GATE DRIVER, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes
Description
OPTOCOUPLER, GATE DRIVER, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Gate Driver, 5Kv, Dip-4; No. Of Channels Toshiba - 78Y6779 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 5Kv, Dip-4; No. Of Channels Toshiba
78Y6779
Optocoupler, Gate Driver, 5Kv, Dip-4; No. Of Channels Toshiba 78Y6779
OPTOCOUPLER, GATE DRIVER, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6779
Product Name Optocoupler, Gate Driver, 5Kv, Dip-4; No. Of Channels Toshiba
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8221DC-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details