Toshiba Corporation Open Coupler,20Mbps,open Coll,3.3V/5V; No. Of Channels Toshiba TLP2368(E(O

Description
OPEN COUPLER,20MBPS,OPEN COLL,3.3V/5V; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:14mA; No. of Channels:1; Output Voltage:6V RoHS Compliant: Yes
Datasheet
Description
OPEN COUPLER,20MBPS,OPEN COLL,3.3V/5V; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:14mA; No. of Channels:1; Output Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Coupler,20Mbps,open Coll,3.3V/5V; No. Of Channels Toshiba - 82T9711 - Newark, An Avnet Company
Chicago, IL, United States
Open Coupler,20Mbps,open Coll,3.3V/5V; No. Of Channels Toshiba
82T9711
Open Coupler,20Mbps,open Coll,3.3V/5V; No. Of Channels Toshiba 82T9711
OPEN COUPLER,20MBPS,OPEN COLL,3.3V/5V; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:14mA; No. of Channels:1; Output Voltage:6V RoHS Compliant: Yes

OPEN COUPLER,20MBPS,OPEN COLL,3.3V/5V; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:14mA; No. of Channels:1; Output Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 82T9711
Product Name Open Coupler,20Mbps,open Coll,3.3V/5V; No. Of Channels Toshiba
Input 14mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4912-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2537286 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details