Toshiba Imaging Systems Division Optocouplers TLP2309

Description
Toshiba TLP2309 Optocoupler
Request a Quote Datasheet
Description
Toshiba TLP2309 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7965241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965241P
Optocouplers 7965241P
Toshiba TLP2309 Optocoupler

Toshiba TLP2309 Optocoupler

Supplier's Site
Optocouplers - 1687815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687815
Optocouplers 1687815
Toshiba TLP2309 Optocoupler

Toshiba TLP2309 Optocoupler

Supplier's Site
Optocoupler, Phototrans, 3.75Kv, Sop-5; No. Of Channels Toshiba - 78Y6770 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Sop-5; No. Of Channels Toshiba
78Y6770
Optocoupler, Phototrans, 3.75Kv, Sop-5; No. Of Channels Toshiba 78Y6770
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-5; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-5; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 7965241P 1687815 78Y6770
Product Name Optocouplers Optocouplers Optocoupler, Phototrans, 3.75Kv, Sop-5; No. Of Channels Toshiba
Input AC AC
Approvals RoHS Compliant RoHS Compliant
Mounting Option SOIC Surface mount SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details