Toshiba Corporation Optocoupler, Darlington, 3.75Kv, Smdip-5; No. Of Channels Toshiba TLP2303

Description
OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-5; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-5; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Darlington, 3.75Kv, Smdip-5; No. Of Channels Toshiba - 78Y6769 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3.75Kv, Smdip-5; No. Of Channels Toshiba
78Y6769
Optocoupler, Darlington, 3.75Kv, Smdip-5; No. Of Channels Toshiba 78Y6769
OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-5; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-5; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6769
Product Name Optocoupler, Darlington, 3.75Kv, Smdip-5; No. Of Channels Toshiba
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R02HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details