Toshiba Electronics (UK) Ltd Solid State Relays - TLP220D(F) TLP220D(F)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797040-TLP220D(F) Series: TLP220D Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-DIP (0.300", 7.62mm) Voltage - Input: 1.63VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 ~ 200 V Family Name: TLP220DF Categories: Relays Manufacturer Package: 4-DIP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): TLP240DF ; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797040-TLP220D(F) Series: TLP220D Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-DIP (0.300", 7.62mm) Voltage - Input: 1.63VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 ~ 200 V Family Name: TLP220DF Categories: Relays Manufacturer Package: 4-DIP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): TLP240DF ; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP220D(F) - 797040-TLP220D(F) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TLP220D(F)
797040-TLP220D(F)
Solid State Relays - TLP220D(F) 797040-TLP220D(F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797040-TLP220D(F) Series: TLP220D Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-DIP (0.300", 7.62mm) Voltage - Input: 1.63VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 ~ 200 V Family Name: TLP220DF Categories: Relays Manufacturer Package: 4-DIP On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): TLP240DF ; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797040-TLP220D(F)
Series: TLP220D
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-DIP (0.300", 7.62mm)
Voltage - Input: 1.63VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 ~ 200 V
Family Name: TLP220DF
Categories: Relays
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): TLP240DF ;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - TLP220D(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP220D(F)
Relays - Solid State Relays TLP220D(F)
SSR RELAY SPST-NO 250MA 0-200V

SSR RELAY SPST-NO 250MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 797040-TLP220D(F) TLP220D(F)
Product Name Solid State Relays - TLP220D(F) Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001257073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays, Up to 2 Amps - 1-1462038-0-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
View Details
2 suppliers
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers