General-purpose MOSFET Relays
in SOP 4-pin packages
for a wide range of applications
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176494-G3VM-401G
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SOP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.15VDC
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400V, SPST-NO, SOP4 SMT 120mA 17ohm 70pF
MOSFET Relay, 400 VAC, 120 mA, 35 ohm, SPST-NO RoHS Compliant: Yes
MOSFET SOP Relay RoHS Compliant: Yes
| Aratas America LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM-401G | Z2095-ND | 1176494-G3VM-401G | G3VM-401G | G3VM-401G | 97K0786 | 04M9659 |
| Product Name | G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type | Solid State Relays | Solid State Relays - G3VM-401G | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, 400 Vac, 120 Ma, 35 Ohm, Spst-No Rohs Compliant Omron | Mosfet Sop Relay Rohs Compliant Omron Electronic Components |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 1.15 volts |