Toshiba Corporation Optocoupler, Phototransistor, 2500V; No. Of Channels Toshiba TLP2200

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 2500V; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:2.5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:5mA; No. of Channels:1Channels RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 2500V; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:2.5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:5mA; No. of Channels:1Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 2500V; No. Of Channels Toshiba - 05M1419 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 2500V; No. Of Channels Toshiba
05M1419
Optocoupler, Phototransistor, 2500V; No. Of Channels Toshiba 05M1419
OPTOCOUPLER, PHOTOTRANSISTOR, 2500V; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:2.5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:5mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 2500V; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:2.5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:5mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05M1419
Product Name Optocoupler, Phototransistor, 2500V; No. Of Channels Toshiba
Input 5mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details