Toshiba Corporation Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba TLP2066

Description
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:MFSOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Cha RoHS Compliant: No
Datasheet
Description
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:MFSOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Cha RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba - 78Y6764 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba
78Y6764
Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba 78Y6764
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:MFSOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Cha RoHS Compliant: No

OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:MFSOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Cha RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6764
Product Name Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba
Mounting Option MFSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details