Toshiba Electronics (UK) Ltd Solid State Relays - TLP199D(F) TLP199D(F)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797035-TLP199D(F) Series: TLP199D Packaging: Bulk Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 50mA Voltage - Load: 0 ~ 200 V Family Name: TLP199D Categories: Relays Manufacturer Package: 6-SOP (2.54mm) On-State Resistance (Maximum): 50 Ohm Alternative Parts (Cross-Reference): TLP199D; Introduction Date: July 22, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797035-TLP199D(F) Series: TLP199D Packaging: Bulk Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 50mA Voltage - Load: 0 ~ 200 V Family Name: TLP199D Categories: Relays Manufacturer Package: 6-SOP (2.54mm) On-State Resistance (Maximum): 50 Ohm Alternative Parts (Cross-Reference): TLP199D; Introduction Date: July 22, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP199D(F) - 797035-TLP199D(F) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TLP199D(F)
797035-TLP199D(F)
Solid State Relays - TLP199D(F) 797035-TLP199D(F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797035-TLP199D(F) Series: TLP199D Packaging: Bulk Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 50mA Voltage - Load: 0 ~ 200 V Family Name: TLP199D Categories: Relays Manufacturer Package: 6-SOP (2.54mm) On-State Resistance (Maximum): 50 Ohm Alternative Parts (Cross-Reference): TLP199D; Introduction Date: July 22, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797035-TLP199D(F)
Series: TLP199D
Packaging: Bulk
Termination Style: Gull Wing
Package: 6-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 50mA
Voltage - Load: 0 ~ 200 V
Family Name: TLP199D
Categories: Relays
Manufacturer Package: 6-SOP (2.54mm)
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): TLP199D;
Introduction Date: July 22, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - TLP199D(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP199D(F)
Relays - Solid State Relays TLP199D(F)
SSR RELAY SPST-NO 50MA 0-200V

SSR RELAY SPST-NO 50MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 797035-TLP199D(F) TLP199D(F)
Product Name Solid State Relays - TLP199D(F) Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000247073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1617560-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers