Toshiba Corporation Optocoupler, Triac, 2.5Kv, Mfsop-4; Optocoupler Case Style Toshiba TLP161J

Description
OPTOCOUPLER, TRIAC, 2.5KV, MFSOP-4; Optocoupler Case Style:MFSOP; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:TLP161; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC, 2.5KV, MFSOP-4; Optocoupler Case Style:MFSOP; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:TLP161; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac, 2.5Kv, Mfsop-4; Optocoupler Case Style Toshiba - 78Y6751 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 2.5Kv, Mfsop-4; Optocoupler Case Style Toshiba
78Y6751
Optocoupler, Triac, 2.5Kv, Mfsop-4; Optocoupler Case Style Toshiba 78Y6751
OPTOCOUPLER, TRIAC, 2.5KV, MFSOP-4; Optocoupler Case Style:MFSOP; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:TLP161; MSL:MSL 1 - RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 2.5KV, MFSOP-4; Optocoupler Case Style:MFSOP; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:TLP161; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6751
Product Name Optocoupler, Triac, 2.5Kv, Mfsop-4; Optocoupler Case Style Toshiba
Mounting Option MFSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3491MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 336-4682-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details