Toshiba Imaging Systems Division Optocouplers TLP118(E(O

Description
Toshiba TLP118(E(O Optocoupler
Request a Quote Datasheet
Description
Toshiba TLP118(E(O Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7603151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7603151P
Optocouplers 7603151P
Toshiba TLP118(E(O Optocoupler

Toshiba TLP118(E(O Optocoupler

Supplier's Site
Optocouplers - 7603151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7603151
Optocouplers 7603151
Toshiba TLP118(E(O Optocoupler

Toshiba TLP118(E(O Optocoupler

Supplier's Site
Optocouplers - 1687411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687411
Optocouplers 1687411
Toshiba TLP118(E(O Optocoupler

Toshiba TLP118(E(O Optocoupler

Supplier's Site
Optocoupler, Photo Ic,mfl,20Mbps; No. Of Channels Toshiba - 82T9708 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Ic,mfl,20Mbps; No. Of Channels Toshiba
82T9708
Optocoupler, Photo Ic,mfl,20Mbps; No. Of Channels Toshiba 82T9708
OPTOCOUPLER, PHOTO IC,MFL,20MBPS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:15mA; No. of Channels:1; Output Voltage:6V RoHS Compliant: Yes

OPTOCOUPLER, PHOTO IC,MFL,20MBPS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:15mA; No. of Channels:1; Output Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 7603151P 7603151 82T9708
Product Name Optocouplers Optocouplers Optocoupler, Photo Ic,mfl,20Mbps; No. Of Channels Toshiba
Input DC DC 15mA
Approvals RoHS Compliant RoHS Compliant
Mounting Option SO Surface mount SOIC
Output Logic gate
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 336-5446-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers