Toshiba Corporation 3.75KV Signal Isolator and Optocoupler TLP117

Description
OPTOISO 3.75KV PSH PULL 6MFSOP-5 Product overview: TLP117 from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP117 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 3.75KV PSH PULL 6MFSOP-5 Product overview: TLP117 from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP117 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.75KV Signal Isolator and Optocoupler - 902-TLP117 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-TLP117
3.75KV Signal Isolator and Optocoupler 902-TLP117
OPTOISO 3.75KV PSH PULL 6MFSOP-5 Product overview: TLP117 from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP117 can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV PSH PULL 6MFSOP-5 Product overview: TLP117 from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP117 can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba - 78Y6747 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba
78Y6747
Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba 78Y6747
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbaud; Optocoupler Case Style:MFSOP; No. of Pins:5Pins; Product Range:-; MSL:MSL 1 - Unlimited; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbaud; Optocoupler Case Style:MFSOP; No. of Pins:5Pins; Product Range:-; MSL:MSL 1 - Unlimited; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 902-TLP117 78Y6747
Product Name 3.75KV Signal Isolator and Optocoupler Optocoupler, Digital, 3.75Kv, Mfsop-5; No. Of Channels Toshiba
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3020ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8236BA-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details