Toshiba America Electronic Components, Inc. Optics - LEDs - Light Pipes - TLN-101A TLN-101A

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099802-TLN-101A Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TLN-101ATLN101A; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099802-TLN-101A Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TLN-101ATLN101A; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - TLN-101A - 1099802-TLN-101A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - TLN-101A
1099802-TLN-101A
Optics - LEDs - Light Pipes - TLN-101A 1099802-TLN-101A
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099802-TLN-101A Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TLN-101ATLN101A; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099802-TLN-101A
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): TLN-101ATLN101A;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1099802-TLN-101A
Product Name Optics - LEDs - Light Pipes - TLN-101A
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-325YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details