Toshiba Electronics (UK) Ltd LED White Lighting TL1L3-WH1,L

Description
LED Lighting LETERAS™ White, Neutral 4000K 2.85V 350mA 100° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LETERAS™ White, Neutral 4000K 2.85V 350mA 100° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - TL1L3-WH1LTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
TL1L3-WH1LTR-ND
LED White Lighting TL1L3-WH1LTR-ND
LED Lighting LETERAS™ White, Neutral 4000K 2.85V 350mA 100° 1414 (3535 Metric)

LED Lighting LETERAS™ White, Neutral 4000K 2.85V 350mA 100° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number TL1L3-WH1LTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details