Toshiba America Electronic Components, Inc. Led Lighting - LED Lighting - White - TL1L3-NT0 TL1L3-NT0

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735250-TL1L3-NT0 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: LED Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735250-TL1L3-NT0 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: LED Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - TL1L3-NT0
735250-TL1L3-NT0
Led Lighting - LED Lighting - White - TL1L3-NT0 735250-TL1L3-NT0
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735250-TL1L3-NT0 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: LED Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 735250-TL1L3-NT0
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: LED
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 735250-TL1L3-NT0
Product Name Led Lighting - LED Lighting - White - TL1L3-NT0
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
2.2X1.4MM NEUTRAL WHITE SMD LED (TYP. CCT=4000K) - AA2214VR4D1S-N1 - Kingbright Corporation
Specs
LED Type White
Viewing Angle 120 degrees
Luminous Intensity 1250 milliCandela
View Details