Toshiba Electronics (UK) Ltd Led Lighting - LED Lighting - White - TL1L2-LL1,L TL1L2-LL1,L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899747-TL1L2-LL1,L Series: LETERAS™ Features: LED Lighting series White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric) Package: 1414 (3535 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLP250 Categories: Optoelectronics Case / Package: 3535 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: TL1L2-LL1LCT, TL1L2-LL1LDKR, TL1L2-LL1LTR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899747-TL1L2-LL1,L Series: LETERAS™ Features: LED Lighting series White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric) Package: 1414 (3535 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLP250 Categories: Optoelectronics Case / Package: 3535 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: TL1L2-LL1LCT, TL1L2-LL1LDKR, TL1L2-LL1LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - TL1L2-LL1,L
899747-TL1L2-LL1,L
Led Lighting - LED Lighting - White - TL1L2-LL1,L 899747-TL1L2-LL1,L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899747-TL1L2-LL1,L Series: LETERAS™ Features: LED Lighting series White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric) Package: 1414 (3535 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLP250 Categories: Optoelectronics Case / Package: 3535 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: TL1L2-LL1LCT, TL1L2-LL1LDKR, TL1L2-LL1LTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899747-TL1L2-LL1,L
Series: LETERAS™
Features: LED Lighting series White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric)
Package: 1414 (3535 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLP250
Categories: Optoelectronics
Case / Package: 3535
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: TL1L2-LL1LCT, TL1L2-LL1LDKR, TL1L2-LL1LTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 899747-TL1L2-LL1,L
Product Name Led Lighting - LED Lighting - White - TL1L2-LL1,L
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details