Toshiba Electronics (UK) Ltd 600V 8A MOSFET Transistor TK8Q60W,S1VQ

Description
MOSFET N-CH 600V 8A IPAK Product overview: TK8Q60W,S1VQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8Q60W,S1VQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 8A IPAK Product overview: TK8Q60W,S1VQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8Q60W,S1VQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A MOSFET Transistor
278-TK8Q60W,S1VQ
600V 8A MOSFET Transistor 278-TK8Q60W,S1VQ
MOSFET N-CH 600V 8A IPAK Product overview: TK8Q60W,S1VQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8Q60W,S1VQ can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 8A IPAK Product overview: TK8Q60W,S1VQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8Q60W,S1VQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8Q60W,S1VQ - 1050572-TK8Q60W,S1VQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8Q60W,S1VQ
1050572-TK8Q60W,S1VQ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8Q60W,S1VQ 1050572-TK8Q60W,S1VQ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050572-TK8Q60W,S1VQ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 400μA Max Gate Charge: 18.5nC @ 10V Max Input Capacitance: 570pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050572-TK8Q60W,S1VQ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 400μA
Max Gate Charge: 18.5nC @ 10V
Max Input Capacitance: 570pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TK8Q60WS1VQ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK8Q60WS1VQ-ND
Single FETs, MOSFETs TK8Q60WS1VQ-ND
N-Channel 600V 8A (Ta) 80W (Tc) Through Hole I-Pak

N-Channel 600V 8A (Ta) 80W (Tc) Through Hole I-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK8Q60W,S1VQ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK8Q60W,S1VQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK8Q60W,S1VQ
MOSFET N-CH 600V 8A IPAK

MOSFET N-CH 600V 8A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-TK8Q60W,S1VQ 1050572-TK8Q60W,S1VQ TK8Q60WS1VQ-ND TK8Q60W,S1VQ
Product Name 600V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8Q60W,S1VQ Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 80 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
 - AUIRF4905L - Rochester Electronics
Infineon Technologies AG
Specs
Polarity P-Channel
rDS(on) 0.0200 ohms
Package Type TO-262
View Details
6 suppliers