Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK8A65D(STA4,Q,M)

Description
N-Channel 650V 8A (Ta) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 650V 8A (Ta) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK8A65D(STA4QM)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK8A65D(STA4QM)-ND
Single FETs, MOSFETs TK8A65D(STA4QM)-ND
N-Channel 650V 8A (Ta) 45W (Tc) Through Hole TO-220SIS

N-Channel 650V 8A (Ta) 45W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A65D(STA4,Q,M) - 1050571-TK8A65D(STA4,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A65D(STA4,Q,M)
1050571-TK8A65D(STA4,Q,M)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A65D(STA4,Q,M) 1050571-TK8A65D(STA4,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050571-TK8A65D(STA4 ,Q,M) Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 840 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050571-TK8A65D(STA4,Q,M)
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 840 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
650V 8A MOSFET Transistor
278-TK8A65D(STA4,Q,M)
650V 8A MOSFET Transistor 278-TK8A65D(STA4,Q,M)
MOSFET N-CH 650V 8A TO220SIS Product overview: TK8A65D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A65D(STA4,Q,M ) can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 8A TO220SIS Product overview: TK8A65D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A65D(STA4,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK8A65D(STA4,Q,M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK8A65D(STA4,Q,M)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK8A65D(STA4,Q,M)
MOSFET N-CH 650V 8A TO220SIS

MOSFET N-CH 650V 8A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK8A65D(STA4QM)-ND 1050571-TK8A65D(STA4,Q,M) 278-TK8A65D(STA4,Q,M) TK8A65D(STA4,Q,M)
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A65D(STA4,Q,M) 650V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220SIS Bulk TO-220; TO-220-3 Full Pack
V(BR)DSS 650 volts 650 volts
PD 45000 milliwatts 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers