The TK7R4A15Q5 is an N-channel silicon MOSFET designed for high-efficiency DC-DC converters, switching voltage regulators, and motor drivers. It is packaged in a TO-220SIS case with a weight of 1.56 g. The device has a drain-source voltage rating of 150 V, a maximum continuous drain current of 57 A, and a typical drain-source on-resistance of 6.2 mΩ at VGS = 10 V. It features a gate charge of 20 nC, reverse recovery time of 44 ns, and reverse recovery charge of 40 nC. The channel-to-case thermal resistance is 3.26 °C/W. The part meets RoHS compatibility and is rated for a maximum channel temperature of 175 °C.
150V UMOS10-HSD TO-220SIS 7.4MOH
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK7R4A15Q5,S4X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |