The TK7R2E15Q5 is a silicon N-channel MOSFET in a TO-220 package, designed for high-efficiency DC-DC converters, switching voltage regulators, and motor drivers. It has a drain-source voltage rating of 150 V, a typical on-resistance of 6 mΩ at V_GS = 10 V, and a continuous drain current of 84 A at 25°C. The device features a low gate charge of 20 nC, fast reverse recovery time of 44 ns, and a channel-to-case thermal resistance of 0.64 °C/W. The channel temperature maximum is 175°C, and the package has a mounting torque specification of 0.6 N·m. The part is marketed as an enhancement mode device with a gate threshold voltage range of 3.1 to 4.5 V.
150V UMOS10-HSD TO-220 7.2MOHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK7R2E15Q5,S1X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |