Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65D TK6A65D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212916-TK6A65D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: TK6A65D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.11 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FQPF6N70; R6006JNX; AOTF9N70; AOTF9N70L; Introduction Date: April 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212916-TK6A65D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: TK6A65D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.11 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FQPF6N70; R6006JNX; AOTF9N70; AOTF9N70L; Introduction Date: April 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65D - 212916-TK6A65D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65D
212916-TK6A65D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65D 212916-TK6A65D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212916-TK6A65D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: TK6A65D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.11 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FQPF6N70; R6006JNX; AOTF9N70; AOTF9N70L; Introduction Date: April 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212916-TK6A65D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: TK6A65D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1050pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.11 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): FQPF6N70; R6006JNX; AOTF9N70; AOTF9N70L;
Introduction Date: April 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 6A MOSFET Transistor
285-TK6A65D
650V 6A MOSFET Transistor 285-TK6A65D
Trans MOSFET N-CH Si 650V 6A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 650V 5A TO-220SIS Product overview: TK6A65D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A65D can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 650V 6A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 650V 5A TO-220SIS Product overview: TK6A65D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A65D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212916-TK6A65D 285-TK6A65D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65D 650V 6A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
6 suppliers
FET, MOSFET Arrays - 448-AUIRFN8459TRDKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers
Single FETs, MOSFETs - BUK7905-40ATE,127-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers