Toshiba America Electronic Components, Inc. N-Channel MOSFET Transistor TK4P60DB(T6RDV,Q,S)

Description
Field Effect Transistor Silicon N Channel MOS Type Product overview: TK4P60DB(T6RDV,Q,S) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4P60DB(T6RDV,Q ,S) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Effect Transistor Silicon N Channel MOS Type Product overview: TK4P60DB(T6RDV,Q,S) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4P60DB(T6RDV,Q ,S) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
285-TK4P60DB(T6RDV,Q,S)
N-Channel MOSFET Transistor 285-TK4P60DB(T6RDV,Q,S)
Field Effect Transistor Silicon N Channel MOS Type Product overview: TK4P60DB(T6RDV,Q,S) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4P60DB(T6RDV,Q ,S) can be used for catalog matching and distributor lookup.

Field Effect Transistor Silicon N Channel MOS Type Product overview: TK4P60DB(T6RDV,Q,S) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4P60DB(T6RDV,Q,S) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P60DB(T6RDV,Q,S) - 1099459-TK4P60DB(T6RDV,Q,S) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P60DB(T6RDV,Q,S)
1099459-TK4P60DB(T6RDV,Q,S)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P60DB(T6RDV,Q,S) 1099459-TK4P60DB(T6RDV,Q,S)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099459-TK4P60DB(T6R DV,Q,S) Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 80 W Number of Pins: 3 Rise Time: 18 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): TK4P60DB(T6RDV,Q,S)T K4P60DB(T6RDV,Q,S; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 3.7 A Gate to Source Voltage (Vgs): 30 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099459-TK4P60DB(T6RDV,Q,S)
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 80 W
Number of Pins: 3
Rise Time: 18 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Alternative Parts (Cross-Reference): TK4P60DB(T6RDV,Q,S)TK4P60DB(T6RDV,Q,S;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 3.7 A
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-TK4P60DB(T6RDV,Q,S) 1099459-TK4P60DB(T6RDV,Q,S)
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P60DB(T6RDV,Q,S)
PD 80 milliwatts
Unlock Full Specs
to access all available technical data