Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212894-TK4A53D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MOSFET N-CH 525V 4A TO-220SIS Product overview: TK4A53D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A53D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 212894-TK4A53D | 285-TK4A53D |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A53D | 525V 4A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 525 volts | |
| PD | 35000 milliwatts | 35000 milliwatts |