Toshiba Electronics (UK) Ltd 80V 46A MOSFET Transistor TK46A08N1,S4X

Description
MOSFET N-CH 80V 46A TO220SIS Product overview: TK46A08N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK46A08N1,S4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 46A TO220SIS Product overview: TK46A08N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK46A08N1,S4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 46A MOSFET Transistor
278-TK46A08N1,S4X
80V 46A MOSFET Transistor 278-TK46A08N1,S4X
MOSFET N-CH 80V 46A TO220SIS Product overview: TK46A08N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK46A08N1,S4X can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 46A TO220SIS Product overview: TK46A08N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK46A08N1,S4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK46A08N1,S4X - 796843-TK46A08N1,S4X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK46A08N1,S4X
796843-TK46A08N1,S4X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK46A08N1,S4X 796843-TK46A08N1,S4X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796843-TK46A08N1,S4X Series: U-MOSVIII-H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Family Name: TK46A08N1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220SIS Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4V @ 500μA Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 35W (Tc) Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): IXFC80N085; AOT288L; AOTF288L; STP75NF75FP; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796843-TK46A08N1,S4X
Series: U-MOSVIII-H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Family Name: TK46A08N1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220SIS
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4V @ 500μA
Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): IXFC80N085; AOT288L; AOTF288L; STP75NF75FP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK46A08N1,S4X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK46A08N1,S4X-ND
Single FETs, MOSFETs 264-TK46A08N1,S4X-ND
N-Channel 80V 46A (Tc) 35W (Tc) Through Hole TO-220SIS

N-Channel 80V 46A (Tc) 35W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK46A08N1,S4X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK46A08N1,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK46A08N1,S4X
MOSFET N-CH 80V 46A TO220SIS

MOSFET N-CH 80V 46A TO220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-TK46A08N1,S4X 796843-TK46A08N1,S4X 264-TK46A08N1,S4X-ND TK46A08N1,S4X
Product Name 80V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK46A08N1,S4X Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
PD 35 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ48N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers