Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10K3(STA4.QM) TK40A10K3(STA4.QM)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972407-TK40A10K3(STA 4.QM) Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Rise Time: 85 ns Fall Time: 70 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 40 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972407-TK40A10K3(STA 4.QM) Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Rise Time: 85 ns Fall Time: 70 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 40 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10K3(STA4.QM) - 972407-TK40A10K3(STA4.QM) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10K3(STA4.QM)
972407-TK40A10K3(STA4.QM)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10K3(STA4.QM) 972407-TK40A10K3(STA4.QM)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972407-TK40A10K3(STA 4.QM) Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Rise Time: 85 ns Fall Time: 70 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 40 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972407-TK40A10K3(STA4.QM)
Number of Elements: 1
Power Dissipation: 40 W
Number of Pins: 3
Rise Time: 85 ns
Fall Time: 70 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 40 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 972407-TK40A10K3(STA4.QM)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10K3(STA4.QM)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single FETs, MOSFETs - AUIRFS4115-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
4 suppliers