Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35A65W5 TK35A65W5

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727802-TK35A65W5 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1448+ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727802-TK35A65W5 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1448+ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35A65W5 - 727802-TK35A65W5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35A65W5
727802-TK35A65W5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35A65W5 727802-TK35A65W5
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727802-TK35A65W5 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1448+ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 727802-TK35A65W5
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220F
Reference Date Code: 1448+
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 727802-TK35A65W5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35A65W5
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details