Toshiba Imaging Systems Division TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK25E60X,S1X(S TK25E60X,S1X(S

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099433-TK25E60X,S1X (S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK25E60X,S1X(STK25E6 0X,S1X(S); TK25E60XS1X(S; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099433-TK25E60X,S1X (S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK25E60X,S1X(STK25E6 0X,S1X(S); TK25E60XS1X(S; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK25E60X,S1X(S - 1099433-TK25E60X,S1X(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK25E60X,S1X(S
1099433-TK25E60X,S1X(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK25E60X,S1X(S 1099433-TK25E60X,S1X(S
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099433-TK25E60X,S1X (S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK25E60X,S1X(STK25E6 0X,S1X(S); TK25E60XS1X(S; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099433-TK25E60X,S1X(S
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): TK25E60X,S1X(STK25E60X,S1X(S); TK25E60XS1X(S;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
600V 25A TO-220 MOSFET Transistor
285-TK25E60X,S1X(S
600V 25A TO-220 MOSFET Transistor 285-TK25E60X,S1X(S
Trans MOSFET N-CH 600V 25A 3-Pin TO-220 Tube Product overview: TK25E60X,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK25E60X,S1X(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 25A 3-Pin TO-220 Tube Product overview: TK25E60X,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK25E60X,S1X(S can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 600V, 25A, To-220 Rohs Compliant Toshiba - 33AK9366 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 25A, To-220 Rohs Compliant Toshiba
33AK9366
Mosfet, N-Ch, 600V, 25A, To-220 Rohs Compliant Toshiba 33AK9366
MOSFET, N-CH, 600V, 25A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 25A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1099433-TK25E60X,S1X(S 285-TK25E60X,S1X(S 33AK9366
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK25E60X,S1X(S 600V 25A TO-220 MOSFET Transistor Mosfet, N-Ch, 600V, 25A, To-220 Rohs Compliant Toshiba
Package Type TO-220; SOT3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827162P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253324-DRV8880RHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG75R040M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers