Toshiba Corporation 500V 18A MOSFET Transistor TK18A50D(Q,M)

Description
Trans MOSFET N-CH Si 500V 18A 3-Pin(3+Tab) TO-220SIS Product overview: TK18A50D(Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK18A50D(Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 500V 18A 3-Pin(3+Tab) TO-220SIS Product overview: TK18A50D(Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK18A50D(Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 18A MOSFET Transistor
285-TK18A50D(Q,M)
500V 18A MOSFET Transistor 285-TK18A50D(Q,M)
Trans MOSFET N-CH Si 500V 18A 3-Pin(3+Tab) TO-220SIS Product overview: TK18A50D(Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK18A50D(Q,M) can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 18A 3-Pin(3+Tab) TO-220SIS Product overview: TK18A50D(Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK18A50D(Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK18A50D(Q,M) - 1007883-TK18A50D(Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK18A50D(Q,M)
1007883-TK18A50D(Q,M)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK18A50D(Q,M) 1007883-TK18A50D(Q,M)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007883-TK18A50D(Q,M ) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 500 V Number of Elements: 1 Power Dissipation: 50 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): FQAF9N50; FQAF34N25; FQAF16N50; IRFS450B; FQAF19N20; FQAF16N25TK18A50D(QM ); Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 50 W Continuous Drain Current (ID): 18 A Drain to Source Resistance: 230 mΩ Gate to Source Voltage (Vgs): 30 V Threshold Voltage: 2 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007883-TK18A50D(Q,M)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 500 V
Number of Elements: 1
Power Dissipation: 50 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Alternative Parts (Cross-Reference): FQAF9N50; FQAF34N25; FQAF16N50; IRFS450B; FQAF19N20; FQAF16N25TK18A50D(QM);
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 50 W
Continuous Drain Current (ID): 18 A
Drain to Source Resistance: 230 mΩ
Gate to Source Voltage (Vgs): 30 V
Threshold Voltage: 2 V

Buy Now
Mosfet,n Channel,500V,18A,sc-67; Channel Type Toshiba - 86R1328 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,500V,18A,sc-67; Channel Type Toshiba
86R1328
Mosfet,n Channel,500V,18A,sc-67; Channel Type Toshiba 86R1328
MOSFET,N CHANNEL,500V,18A,SC- 67; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET,N CHANNEL,500V,18A,SC-67; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK18A50D(Q,M) 1007883-TK18A50D(Q,M) 86R1328
Product Name 500V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK18A50D(Q,M) Mosfet,n Channel,500V,18A,sc-67; Channel Type Toshiba
PD 50 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
rDS(on) 0.2300 ohms
Unlock Full Specs
to access all available technical data