Nexperia B.V. 20 V, P-channel Trench MOSFET BUK4D122-20PX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage rating of -12 V to 8 V, and a continuous drain current of -3.2 A at 25 °C. The drain-source on-state resistance is 100 mΩ to 122 mΩ at -4.5 V gate-source voltage and 25 °C. The device operates with a maximum junction temperature of 175 °C and is AEC-Q101 qualified. It features ESD protection exceeding 2 kV HBM and tin-plated solderable side pads for optical inspection.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage rating of -12 V to 8 V, and a continuous drain current of -3.2 A at 25 °C. The drain-source on-state resistance is 100 mΩ to 122 mΩ at -4.5 V gate-source voltage and 25 °C. The device operates with a maximum junction temperature of 175 °C and is AEC-Q101 qualified. It features ESD protection exceeding 2 kV HBM and tin-plated solderable side pads for optical inspection.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - BUK4D122-20PX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
BUK4D122-20PX
20 V, P-channel Trench MOSFET BUK4D122-20PX
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Tin-plated 100% solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK4D122-20PX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK4D122-20PX-ND
Single FETs, MOSFETs 1727-BUK4D122-20PX-ND
BUK4D122-20PX

BUK4D122-20PX

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number BUK4D122-20PX 1727-BUK4D122-20PX-ND
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -3200 milliamps
VGS(off) 8 volts
Unlock Full Specs
to access all available technical data