Toshiba America Electronic Components, Inc. Hard To Find - TK16V60WLVQ(S TK16V60WLVQ(S

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 712569-TK16V60WLVQ(S Family Name: TK16V60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: DFN8*8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): STL24N65M2; STL33N60M2; STL26N65DM2; STL24N60M6; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 712569-TK16V60WLVQ(S Family Name: TK16V60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: DFN8*8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): STL24N65M2; STL33N60M2; STL26N65DM2; STL24N60M6; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - TK16V60WLVQ(S - 712569-TK16V60WLVQ(S - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - TK16V60WLVQ(S
712569-TK16V60WLVQ(S
Hard To Find - TK16V60WLVQ(S 712569-TK16V60WLVQ(S
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 712569-TK16V60WLVQ(S Family Name: TK16V60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: DFN8*8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): STL24N65M2; STL33N60M2; STL26N65DM2; STL24N60M6; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 712569-TK16V60WLVQ(S
Family Name: TK16V60W
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: DFN8*8
Reference Date Code: 14+
Alternative Parts (Cross-Reference): STL24N65M2; STL33N60M2; STL26N65DM2; STL24N60M6;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 712569-TK16V60WLVQ(S
Product Name Hard To Find - TK16V60WLVQ(S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers
Dual N-channel 100 V, 27.5 mΩ standard level MOSFET - BUK7K32-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 29000 milliamps
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers