Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A50D TK11A50D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056642-TK11A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056642-TK11A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A50D - 056642-TK11A50D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A50D
056642-TK11A50D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A50D 056642-TK11A50D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056642-TK11A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056642-TK11A50D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 11A MOSFET Transistor
285-TK11A50D
500V 11A MOSFET Transistor 285-TK11A50D
MOSFET N-CH 500V 11A TO-220SIS Product overview: TK11A50D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A50D can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 11A TO-220SIS Product overview: TK11A50D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A50D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 056642-TK11A50D 285-TK11A50D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A50D 500V 11A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Single FETs, MOSFETs - 568-5720-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers