X35 PB-F POWER MOSFET TRANSISTOR Product overview: TK110P10PL,RQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK110P10PL,RQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1012044-TK110P10PL,R
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 10.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 300µA
Power Dissipation (Max): 75W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2040 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TK110P10PL,RQ(S2,264
Base Product Number: TK110P10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 100V 40A (Tc) 75W (Tc) Surface Mount DPAK
N-Channel 100V 40A (Tc) 75W (Tc) Surface Mount DPAK
N-Channel 100V 40A (Tc) 75W (Tc) Surface Mount DPAK
X35 PB-F POWER MOSFET TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-TK110P10PL,RQ | 1012044-TK110P10PL,RQ | 264-TK110P10PLRQCT-ND | TK110P10PL,RQ |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 100 volts | |||
| PD | 75 milliwatts | 75000 milliwatts |