N-Channel 100V 36A (Tc) 36W (Tc) Through Hole TO-220SIS
Win Source Part Number: 1349428-TK110A10PL,S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 36W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Vgs (Max): ±20V
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TK110A10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 10.8mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 300µA
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2040 pF @ 50 V
X35 PB-F POWER MOSFET TRANSISTOR
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 264-TK110A10PLS4X-ND | 1349428-TK110A10PL,S4X | TK110A10PL,S4X |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |
| QG | 33 nC |