Toshiba Imaging Systems Division 100V 100A TO220 MOSFET Transistor TK100E10N1

Description
MOSFET N-CH 100V 100A TO220 Product overview: TK100E10N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E10N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 100A TO220 Product overview: TK100E10N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E10N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 100A TO220 MOSFET Transistor
285-TK100E10N1
100V 100A TO220 MOSFET Transistor 285-TK100E10N1
MOSFET N-CH 100V 100A TO220 Product overview: TK100E10N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E10N1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 100A TO220 Product overview: TK100E10N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK100E10N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1 - 090397-TK100E10N1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1
090397-TK100E10N1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1 090397-TK100E10N1
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 090397-TK100E10N1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 255W (Tc) Family Name: TK100E10N1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 100A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 8800pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): TSM160N10CZC0; TSM160N10CZC0G; STP180N10F3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 090397-TK100E10N1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 255W (Tc)
Family Name: TK100E10N1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 100A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 8800pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): TSM160N10CZC0; TSM160N10CZC0G; STP180N10F3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7965070P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965070P
MOSFETs 7965070P
MOSFET N-Ch 100V 100A U-MOS TO220

MOSFET N-Ch 100V 100A U-MOS TO220

Supplier's Site
MOSFETs - 7965070 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965070
MOSFETs 7965070
MOSFET N-Ch 100V 100A U-MOS TO220

MOSFET N-Ch 100V 100A U-MOS TO220

Supplier's Site
MOSFETs - 1687770 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687770
MOSFETs 1687770
MOSFET N-Ch 100V 100A U-MOS TO220

MOSFET N-Ch 100V 100A U-MOS TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK100E10N1 090397-TK100E10N1 7965070P 7965070
Product Name 100V 100A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100E10N1 MOSFETs MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 255000 milliwatts 255000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube/Rail TO-220; SOT3; TO-220 TO-220; TO-220 TO-220; To-220
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
100V 8.7A DPAK MOSFET Transistor - 278-AUIRFR120ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - 1727-5255-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers