Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK099E60Z1,S1X

Description
N-CH MOSFET 600 V 0.099 OHM TO-2
Request a Quote
Description
N-CH MOSFET 600 V 0.099 OHM TO-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK099E60Z1 is a silicon N-channel MOSFET designed for switching power supplies, housed in a TO-220 package with a weight of 1.93 g. It has a drain-source voltage rating of 600 V, a continuous drain current of 25 A, and a drain-source on-resistance of 0.083 Ω (typical) at 10 V gate-source voltage. The device features a channel-to-case thermal resistance of 0.71 °C/W and a maximum channel temperature of 150 °C. It meets the AEC-Q200 standard and is marked for RoHS compliance. The part is sensitive to electrostatic discharge and requires careful handling.

Datasheet Summary
Powered by GS/AI

The TK099E60Z1 is a silicon N-channel MOSFET designed for switching power supplies, housed in a TO-220 package with a weight of 1.93 g. It has a drain-source voltage rating of 600 V, a continuous drain current of 25 A, and a drain-source on-resistance of 0.083 Ω (typical) at 10 V gate-source voltage. The device features a channel-to-case thermal resistance of 0.71 °C/W and a maximum channel temperature of 150 °C. It meets the AEC-Q200 standard and is marked for RoHS compliance. The part is sensitive to electrostatic discharge and requires careful handling.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 264-TK099E60Z1,S1X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK099E60Z1,S1X-ND
Single FETs, MOSFETs 264-TK099E60Z1,S1X-ND
N-CH MOSFET 600 V 0.099 OHM TO-2

N-CH MOSFET 600 V 0.099 OHM TO-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 264-TK099E60Z1,S1X-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222838 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details