The TK090E65Z is an N-channel MOSFET designed for switching power supplies, housed in a TO-220 package with a weight of 1.93 g. It has a drain-source voltage rating of 650 V, a drain-source on-resistance of 0.075 Ω (typical) at 10 V gate bias and 15 A drain current, and a continuous drain current rating of 30 A. The device supports single-pulse avalanche energy up to 265 mJ and has a maximum channel temperature of 150 °C. Thermal resistance from channel to case is 0.543 °C/W. It meets RoHS requirements and is not intended for use in unintended applications such as automotive, medical, or aerospace systems.
650V DTMOS VI TO-220 90MOHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK090E65ZS1X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |